Vishay Intertechnology, Inc. RES 80.6 OHM 1% 1/4W AXIAL RLR07C80R6FSBSL

Description
RES 80.6ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1% 1/4W AXIAL - RLR07C80R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1% 1/4W AXIAL
RLR07C80R6FSBSL
RES 80.6 OHM 1% 1/4W AXIAL RLR07C80R6FSBSL
RES 80.6ohm 1% 1/4W AXIAL

RES 80.6ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C80R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C80R6FSBSL-ND
Through Hole Resistors RLR07C80R6FSBSL-ND
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C80R6FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C80R6FSBSL
Through Hole Resistors RLR07C80R6FSBSL
RES 80.6 OHM 1% 1/4W AXIAL

RES 80.6 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C80R6FSBSL RLR07C80R6FSBSL-ND RLR07C80R6FSBSL
Product Name RES 80.6 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details