Vishay Intertechnology, Inc. RES 8.06M OHM 1% 1/4W AXIAL RLR07C8064FRRE6

Description
RES 8.06Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.06Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06M OHM 1% 1/4W AXIAL - RLR07C8064FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06M OHM 1% 1/4W AXIAL
RLR07C8064FRRE6
RES 8.06M OHM 1% 1/4W AXIAL RLR07C8064FRRE6
RES 8.06Mohm 1% 1/4W AXIAL

RES 8.06Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8064FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8064FRRE6-ND
Through Hole Resistors RLR07C8064FRRE6-ND
8.06 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8064FRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8064FRRE6
Through Hole Resistors RLR07C8064FRRE6
RES 8.06M OHM 1% 1/4W AXIAL

RES 8.06M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8064FRRE6 RLR07C8064FRRE6-ND RLR07C8064FRRE6
Product Name RES 8.06M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8.06E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers