Vishay Intertechnology, Inc. RES 8.06M OHM 1% 1/4W AXIAL RLR07C8064FMBSL

Description
RES 8.06Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.06Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06M OHM 1% 1/4W AXIAL - RLR07C8064FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06M OHM 1% 1/4W AXIAL
RLR07C8064FMBSL
RES 8.06M OHM 1% 1/4W AXIAL RLR07C8064FMBSL
RES 8.06Mohm 1% 1/4W AXIAL

RES 8.06Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8064FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8064FMBSL-ND
Through Hole Resistors RLR07C8064FMBSL-ND
8.06 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8064FMBSL RLR07C8064FMBSL-ND
Product Name RES 8.06M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers