Vishay Intertechnology, Inc. RLR07C8062FSB14 RLR07C8062FSB14

Description
RLR07C8062FSB14
Request a Quote Datasheet
Description
RLR07C8062FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C8062FSB14 - RLR07C8062FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C8062FSB14
RLR07C8062FSB14
RLR07C8062FSB14 RLR07C8062FSB14
RLR07C8062FSB14

RLR07C8062FSB14

Supplier's Site
Through Hole Resistors - RLR07C8062FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8062FSB14-ND
Through Hole Resistors RLR07C8062FSB14-ND
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8062FSB14 RLR07C8062FSB14-ND
Product Name RLR07C8062FSB14 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details