Vishay Intertechnology, Inc. RES 80.6K OHM 1% 1/4W AXIAL RLR07C8062FRBSL

Description
RES 80.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1% 1/4W AXIAL - RLR07C8062FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1% 1/4W AXIAL
RLR07C8062FRBSL
RES 80.6K OHM 1% 1/4W AXIAL RLR07C8062FRBSL
RES 80.6Kohm 1% 1/4W AXIAL

RES 80.6Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8062FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8062FRBSL-ND
Through Hole Resistors RLR07C8062FRBSL-ND
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8062FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8062FRBSL
Through Hole Resistors RLR07C8062FRBSL
RES 80.6K OHM 1% 1/4W AXIAL

RES 80.6K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8062FRBSL RLR07C8062FRBSL-ND RLR07C8062FRBSL
Product Name RES 80.6K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details