Vishay Intertechnology, Inc. RES 8.06K OHM 2% 1/4W AXIAL RLR07C8061GRR36

Description
RES 8.06Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 2% 1/4W AXIAL - RLR07C8061GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 2% 1/4W AXIAL
RLR07C8061GRR36
RES 8.06K OHM 2% 1/4W AXIAL RLR07C8061GRR36
RES 8.06Kohm 2% 1/4W AXIAL

RES 8.06Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8061GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8061GRR36-ND
Through Hole Resistors RLR07C8061GRR36-ND
8.06 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Erl-07 8.06K 2% T-1 Rlr07C8061Gr R36 Vishay - 66M8579 - Newark, An Avnet Company
Chicago, IL, United States
Erl-07 8.06K 2% T-1 Rlr07C8061Gr R36 Vishay
66M8579
Erl-07 8.06K 2% T-1 Rlr07C8061Gr R36 Vishay 66M8579
ERL-07 8.06K 2% T-1 RLR07C8061GR R36

ERL-07 8.06K 2% T-1 RLR07C8061GR R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C8061GRR36 RLR07C8061GRR36-ND 66M8579
Product Name RES 8.06K OHM 2% 1/4W AXIAL Through Hole Resistors Erl-07 8.06K 2% T-1 Rlr07C8061Gr R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details