8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
METAL FILM RESISTOR, 8.06KOHM, 250mW, 1%; Resistance:8.06kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RLR07C8061FSB14-ND | RLR07C8061FSB14 | 51C6996 |
| Product Name | Through Hole Resistors | RLR07C8061FSB14 | Metal Film Resistor, 8.06Kohm, 250Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % |