Vishay Intertechnology, Inc. Through Hole Resistors RLR07C8061FRB14

Description
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C8061FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8061FRB14-ND
Through Hole Resistors RLR07C8061FRB14-ND
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.06K OHM 1% 1/4W AXIAL - RLR07C8061FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1% 1/4W AXIAL
RLR07C8061FRB14
RES 8.06K OHM 1% 1/4W AXIAL RLR07C8061FRB14
RES 8.06Kohm 1% 1/4W AXIAL

RES 8.06Kohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C8061FRB14-ND RLR07C8061FRB14
Product Name Through Hole Resistors RES 8.06K OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details