Vishay Intertechnology, Inc. RES 806 OHM 1% 1/4W AXIAL RLR07C8060FRBSL

Description
RES 806ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1% 1/4W AXIAL - RLR07C8060FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1% 1/4W AXIAL
RLR07C8060FRBSL
RES 806 OHM 1% 1/4W AXIAL RLR07C8060FRBSL
RES 806ohm 1% 1/4W AXIAL

RES 806ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8060FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8060FRBSL-ND
Through Hole Resistors RLR07C8060FRBSL-ND
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8060FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8060FRBSL
Through Hole Resistors RLR07C8060FRBSL
RES 806 OHM 1% 1/4W AXIAL

RES 806 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8060FRBSL RLR07C8060FRBSL-ND RLR07C8060FRBSL
Product Name RES 806 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers