Vishay Intertechnology, Inc. RES 7.5 OHM 2% 1/4W AXIAL RLR07C7R50GMBSL

Description
RES 7.5ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 2% 1/4W AXIAL - RLR07C7R50GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 2% 1/4W AXIAL
RLR07C7R50GMBSL
RES 7.5 OHM 2% 1/4W AXIAL RLR07C7R50GMBSL
RES 7.5ohm 2% 1/4W AXIAL

RES 7.5ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7R50GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7R50GMBSL-ND
Through Hole Resistors RLR07C7R50GMBSL-ND
7.5 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7R50GMBSL RLR07C7R50GMBSL-ND
Product Name RES 7.5 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details