Vishay Intertechnology, Inc. Through Hole Resistors RLR07C78R7FPBSL

Description
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C78R7FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C78R7FPBSL-ND
Through Hole Resistors RLR07C78R7FPBSL-ND
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 78.7 OHM 1% 1/4W AXIAL - RLR07C78R7FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1% 1/4W AXIAL
RLR07C78R7FPBSL
RES 78.7 OHM 1% 1/4W AXIAL RLR07C78R7FPBSL
RES 78.7ohm 1% 1/4W AXIAL

RES 78.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C78R7FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C78R7FPBSL
Through Hole Resistors RLR07C78R7FPBSL
RES 78.7 OHM 1% 1/4W AXIAL

RES 78.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C78R7FPBSL-ND RLR07C78R7FPBSL RLR07C78R7FPBSL
Product Name Through Hole Resistors RES 78.7 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers