Vishay Precision Group RES 78.7K OHM 1% 1/4W AXIAL RLR07C7872FSB14

Description
RES 78.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1% 1/4W AXIAL - RLR07C7872FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1% 1/4W AXIAL
RLR07C7872FSB14
RES 78.7K OHM 1% 1/4W AXIAL RLR07C7872FSB14
RES 78.7Kohm 1% 1/4W AXIAL

RES 78.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7872FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7872FSB14-ND
Through Hole Resistors RLR07C7872FSB14-ND
78.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C6940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C6940
Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C6940
Resistor,Metal Film,78.7KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,78.7KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C7872FSB14 RLR07C7872FSB14-ND 51C6940
Product Name RES 78.7K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details