Vishay Intertechnology, Inc. RES 78.7K OHM 1% 1/4W AXIAL RLR07C7872FRBSL

Description
RES 78.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1% 1/4W AXIAL - RLR07C7872FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1% 1/4W AXIAL
RLR07C7872FRBSL
RES 78.7K OHM 1% 1/4W AXIAL RLR07C7872FRBSL
RES 78.7Kohm 1% 1/4W AXIAL

RES 78.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7872FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7872FRBSL-ND
Through Hole Resistors RLR07C7872FRBSL-ND
78.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C7872FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7872FRBSL
Through Hole Resistors RLR07C7872FRBSL
RES 78.7K OHM 1% 1/4W AXIAL

RES 78.7K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7872FRBSL RLR07C7872FRBSL-ND RLR07C7872FRBSL
Product Name RES 78.7K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers