Vishay Intertechnology, Inc. RES 78.7K OHM 1% 1/4W AXIAL RLR07C7872FPBSL

Description
RES 78.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1% 1/4W AXIAL - RLR07C7872FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1% 1/4W AXIAL
RLR07C7872FPBSL
RES 78.7K OHM 1% 1/4W AXIAL RLR07C7872FPBSL
RES 78.7Kohm 1% 1/4W AXIAL

RES 78.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7872FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7872FPBSL-ND
Through Hole Resistors RLR07C7872FPBSL-ND
78.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C7872FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7872FPBSL
Through Hole Resistors RLR07C7872FPBSL
RES 78.7K OHM 1% 1/4W AXIAL

RES 78.7K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7872FPBSL RLR07C7872FPBSL-ND RLR07C7872FPBSL
Product Name RES 78.7K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details