Vishay Intertechnology, Inc. Through Hole Resistors RLR07C7683FSB14

Description
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C7683FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7683FSB14-ND
Through Hole Resistors RLR07C7683FSB14-ND
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 768K OHM 1% 1/4W AXIAL - RLR07C7683FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1% 1/4W AXIAL
RLR07C7683FSB14
RES 768K OHM 1% 1/4W AXIAL RLR07C7683FSB14
RES 768Kohm 1% 1/4W AXIAL

RES 768Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7683FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7683FSB14
Through Hole Resistors RLR07C7683FSB14
RES 768K OHM 1% 1/4W AXIAL

RES 768K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7683FSB14-ND RLR07C7683FSB14 RLR07C7683FSB14
Product Name Through Hole Resistors RES 768K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details