Vishay Intertechnology, Inc. RES 76.8K OHM 1% 1/4W AXIAL RLR07C7682FSBSL

Description
RES 76.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1% 1/4W AXIAL - RLR07C7682FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1% 1/4W AXIAL
RLR07C7682FSBSL
RES 76.8K OHM 1% 1/4W AXIAL RLR07C7682FSBSL
RES 76.8Kohm 1% 1/4W AXIAL

RES 76.8Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7682FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7682FSBSL-ND
Through Hole Resistors RLR07C7682FSBSL-ND
76.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C7682FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7682FSBSL
Through Hole Resistors RLR07C7682FSBSL
RES 76.8K OHM 1% 1/4W AXIAL

RES 76.8K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7682FSBSL RLR07C7682FSBSL-ND RLR07C7682FSBSL
Product Name RES 76.8K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 76800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers