Vishay Intertechnology, Inc. RES 7.68K OHM 1% 1/4W AXIAL RLR07C7681FSBSL

Description
RES 7.68Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1% 1/4W AXIAL - RLR07C7681FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1% 1/4W AXIAL
RLR07C7681FSBSL
RES 7.68K OHM 1% 1/4W AXIAL RLR07C7681FSBSL
RES 7.68Kohm 1% 1/4W AXIAL

RES 7.68Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7681FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7681FSBSL-ND
Through Hole Resistors RLR07C7681FSBSL-ND
7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C7681FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7681FSBSL
Through Hole Resistors RLR07C7681FSBSL
RES 7.68K OHM 1% 1/4W AXIAL

RES 7.68K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7681FSBSL RLR07C7681FSBSL-ND RLR07C7681FSBSL
Product Name RES 7.68K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details