Vishay Intertechnology, Inc. Through Hole Resistors RLR07C7681FMBSL

Description
7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C7681FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7681FMBSL-ND
Through Hole Resistors RLR07C7681FMBSL-ND
7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.68K OHM 1% 1/4W AXIAL - RLR07C7681FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1% 1/4W AXIAL
RLR07C7681FMBSL
RES 7.68K OHM 1% 1/4W AXIAL RLR07C7681FMBSL
RES 7.68Kohm 1% 1/4W AXIAL

RES 7.68Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7681FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7681FMBSL
Through Hole Resistors RLR07C7681FMBSL
RES 7.68K OHM 1% 1/4W AXIAL

RES 7.68K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7681FMBSL-ND RLR07C7681FMBSL RLR07C7681FMBSL
Product Name Through Hole Resistors RES 7.68K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers