Vishay Intertechnology, Inc. RES 768 OHM 1% 1/4W AXIAL RLR07C7680FSRSL

Description
RES 768ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1% 1/4W AXIAL - RLR07C7680FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1% 1/4W AXIAL
RLR07C7680FSRSL
RES 768 OHM 1% 1/4W AXIAL RLR07C7680FSRSL
RES 768ohm 1% 1/4W AXIAL

RES 768ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7680FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7680FSRSL-ND
Through Hole Resistors RLR07C7680FSRSL-ND
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7680FSRSL RLR07C7680FSRSL-ND
Product Name RES 768 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details