Vishay Intertechnology, Inc. RES 768 OHM 1% 1/4W AXIAL RLR07C7680FSBSL

Description
RES 768ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1% 1/4W AXIAL - RLR07C7680FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1% 1/4W AXIAL
RLR07C7680FSBSL
RES 768 OHM 1% 1/4W AXIAL RLR07C7680FSBSL
RES 768ohm 1% 1/4W AXIAL

RES 768ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7680FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7680FSBSL-ND
Through Hole Resistors RLR07C7680FSBSL-ND
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C7680FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7680FSBSL
Through Hole Resistors RLR07C7680FSBSL
RES 768 OHM 1% 1/4W AXIAL

RES 768 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7680FSBSL RLR07C7680FSBSL-ND RLR07C7680FSBSL
Product Name RES 768 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers