Vishay Intertechnology, Inc. Through Hole Resistors RLR07C75R0GRBSL

Description
75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C75R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C75R0GRBSL-ND
Through Hole Resistors RLR07C75R0GRBSL-ND
75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 75 OHM 2% 1/4W AXIAL - RLR07C75R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2% 1/4W AXIAL
RLR07C75R0GRBSL
RES 75 OHM 2% 1/4W AXIAL RLR07C75R0GRBSL
RES 75ohm 2% 1/4W AXIAL

RES 75ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C75R0GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C75R0GRBSL
Through Hole Resistors RLR07C75R0GRBSL
RES 75 OHM 2% 1/4W AXIAL

RES 75 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C75R0GRBSL-ND RLR07C75R0GRBSL RLR07C75R0GRBSL
Product Name Through Hole Resistors RES 75 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details