Vishay Intertechnology, Inc. Through Hole Resistors RLR07C75R0GPBSL

Description
75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C75R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C75R0GPBSL-ND
Through Hole Resistors RLR07C75R0GPBSL-ND
75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 75 OHM 2% 1/4W AXIAL - RLR07C75R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2% 1/4W AXIAL
RLR07C75R0GPBSL
RES 75 OHM 2% 1/4W AXIAL RLR07C75R0GPBSL
RES 75ohm 2% 1/4W AXIAL

RES 75ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C75R0GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C75R0GPBSL
Through Hole Resistors RLR07C75R0GPBSL
RES 75 OHM 2% 1/4W AXIAL

RES 75 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C75R0GPBSL-ND RLR07C75R0GPBSL RLR07C75R0GPBSL
Product Name Through Hole Resistors RES 75 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details