Vishay Intertechnology, Inc. RES 75 OHM 2% 1/4W AXIAL RLR07C75R0GMRSL

Description
RES 75ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2% 1/4W AXIAL - RLR07C75R0GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2% 1/4W AXIAL
RLR07C75R0GMRSL
RES 75 OHM 2% 1/4W AXIAL RLR07C75R0GMRSL
RES 75ohm 2% 1/4W AXIAL

RES 75ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C75R0GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C75R0GMRSL-ND
Through Hole Resistors RLR07C75R0GMRSL-ND
75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C75R0GMRSL RLR07C75R0GMRSL-ND
Product Name RES 75 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details