Vishay Intertechnology, Inc. RES 75 OHM 1% 1/4W AXIAL RLR07C75R0FSBSL

Description
RES 75ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1% 1/4W AXIAL - RLR07C75R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% 1/4W AXIAL
RLR07C75R0FSBSL
RES 75 OHM 1% 1/4W AXIAL RLR07C75R0FSBSL
RES 75ohm 1% 1/4W AXIAL

RES 75ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C75R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C75R0FSBSL-ND
Through Hole Resistors RLR07C75R0FSBSL-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C75R0FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C75R0FSBSL
Through Hole Resistors RLR07C75R0FSBSL
RES 75 OHM 1% 1/4W AXIAL

RES 75 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C75R0FSBSL RLR07C75R0FSBSL-ND RLR07C75R0FSBSL
Product Name RES 75 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details