Vishay Precision Group RLR07C75R0FSB14 RLR07C75R0FSB14

Description
RLR07C75R0FSB14
Request a Quote Datasheet
Description
RLR07C75R0FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C75R0FSB14 - RLR07C75R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C75R0FSB14
RLR07C75R0FSB14
RLR07C75R0FSB14 RLR07C75R0FSB14
RLR07C75R0FSB14

RLR07C75R0FSB14

Supplier's Site
Through Hole Resistors - RLR07C75R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C75R0FSB14-ND
Through Hole Resistors RLR07C75R0FSB14-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay - 51C6660 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay
51C6660
Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay 51C6660
METAL FILM RESISTOR, 75 OHM, 250mW, 1%; Resistance:75ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 75 OHM, 250mW, 1%; Resistance:75ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C75R0FSB14 RLR07C75R0FSB14-ND 51C6660
Product Name RLR07C75R0FSB14 Through Hole Resistors Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers