Vishay Intertechnology, Inc. RES 7.5M OHM 2% 1/4W AXIAL RLR07C7504GRBSL

Description
RES 7.5Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 2% 1/4W AXIAL - RLR07C7504GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 2% 1/4W AXIAL
RLR07C7504GRBSL
RES 7.5M OHM 2% 1/4W AXIAL RLR07C7504GRBSL
RES 7.5Mohm 2% 1/4W AXIAL

RES 7.5Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7504GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7504GRBSL-ND
Through Hole Resistors RLR07C7504GRBSL-ND
7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7504GRBSL RLR07C7504GRBSL-ND
Product Name RES 7.5M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details