Vishay Intertechnology, Inc. Through Hole Resistors RLR07C7504GRB1423

Description
7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C7504GRB1423-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C7504GRB1423-ND
Through Hole Resistors 541-RLR07C7504GRB1423-ND
7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 7.5M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C7504GRB1423 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.5M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C7504GRB1423
Res Metal Film 7.5M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C7504GRB1423
Res Metal Film 7.5M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 7.5M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C7504GRB1423-ND RLR07C7504GRB1423
Product Name Through Hole Resistors Res Metal Film 7.5M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers