Vishay Intertechnology, Inc. RES 7.5M OHM 2% 1/4W AXIAL RLR07C7504GPRSL

Description
RES 7.5Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 2% 1/4W AXIAL - RLR07C7504GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 2% 1/4W AXIAL
RLR07C7504GPRSL
RES 7.5M OHM 2% 1/4W AXIAL RLR07C7504GPRSL
RES 7.5Mohm 2% 1/4W AXIAL

RES 7.5Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7504GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7504GPRSL-ND
Through Hole Resistors RLR07C7504GPRSL-ND
7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7504GPRSL RLR07C7504GPRSL-ND
Product Name RES 7.5M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details