Vishay Intertechnology, Inc. RES 7.5M OHM 1% 1/4W AXIAL RLR07C7504FPB14

Description
RES 7.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1% 1/4W AXIAL - RLR07C7504FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1% 1/4W AXIAL
RLR07C7504FPB14
RES 7.5M OHM 1% 1/4W AXIAL RLR07C7504FPB14
RES 7.5Mohm 1% 1/4W AXIAL

RES 7.5Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7504FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7504FPB14-ND
Through Hole Resistors RLR07C7504FPB14-ND
7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7504FPB14 RLR07C7504FPB14-ND
Product Name RES 7.5M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details