Vishay Intertechnology, Inc. RES 7.5M OHM 1% 1/4W AXIAL RLR07C7504FMB14

Description
RES 7.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1% 1/4W AXIAL - RLR07C7504FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1% 1/4W AXIAL
RLR07C7504FMB14
RES 7.5M OHM 1% 1/4W AXIAL RLR07C7504FMB14
RES 7.5Mohm 1% 1/4W AXIAL

RES 7.5Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7504FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7504FMB14-ND
Through Hole Resistors RLR07C7504FMB14-ND
7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7504FMB14 RLR07C7504FMB14-ND
Product Name RES 7.5M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details