Vishay Intertechnology, Inc. Through Hole Resistors RLR07C7503GRBSL

Description
750 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
750 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C7503GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7503GRBSL-ND
Through Hole Resistors RLR07C7503GRBSL-ND
750 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 750K OHM 2% 1/4W AXIAL - RLR07C7503GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 2% 1/4W AXIAL
RLR07C7503GRBSL
RES 750K OHM 2% 1/4W AXIAL RLR07C7503GRBSL
RES 750Kohm 2% 1/4W AXIAL

RES 750Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7503GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7503GRBSL
Through Hole Resistors RLR07C7503GRBSL
RES 750K OHM 2% 1/4W AXIAL

RES 750K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7503GRBSL-ND RLR07C7503GRBSL RLR07C7503GRBSL
Product Name Through Hole Resistors RES 750K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details