Vishay Intertechnology, Inc. RES 750K OHM 2% 1/4W AXIAL RLR07C7503GPR36

Description
RES 750Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 2% 1/4W AXIAL - RLR07C7503GPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 2% 1/4W AXIAL
RLR07C7503GPR36
RES 750K OHM 2% 1/4W AXIAL RLR07C7503GPR36
RES 750Kohm 2% 1/4W AXIAL

RES 750Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7503GPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7503GPR36-ND
Through Hole Resistors RLR07C7503GPR36-ND
750 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7503GPR36 RLR07C7503GPR36-ND
Product Name RES 750K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details