Vishay Intertechnology, Inc. RES 75K OHM 2% 1/4W AXIAL RLR07C7502GMRE6

Description
RES 75Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 2% 1/4W AXIAL - RLR07C7502GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 2% 1/4W AXIAL
RLR07C7502GMRE6
RES 75K OHM 2% 1/4W AXIAL RLR07C7502GMRE6
RES 75Kohm 2% 1/4W AXIAL

RES 75Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7502GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7502GMRE6-ND
Through Hole Resistors RLR07C7502GMRE6-ND
75 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7502GMRE6 RLR07C7502GMRE6-ND
Product Name RES 75K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details