Vishay Intertechnology, Inc. RES 75K OHM 1% 1/4W AXIAL RLR07C7502FSRSL

Description
RES 75Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1% 1/4W AXIAL - RLR07C7502FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1% 1/4W AXIAL
RLR07C7502FSRSL
RES 75K OHM 1% 1/4W AXIAL RLR07C7502FSRSL
RES 75Kohm 1% 1/4W AXIAL

RES 75Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7502FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7502FSRSL-ND
Through Hole Resistors RLR07C7502FSRSL-ND
75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7502FSRSL RLR07C7502FSRSL-ND
Product Name RES 75K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details