Vishay Precision Group RES 75K OHM 1% 1/4W AXIAL RLR07C7502FSB14

Description
RES 75Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1% 1/4W AXIAL - RLR07C7502FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1% 1/4W AXIAL
RLR07C7502FSB14
RES 75K OHM 1% 1/4W AXIAL RLR07C7502FSB14
RES 75Kohm 1% 1/4W AXIAL

RES 75Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7502FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7502FSB14-ND
Through Hole Resistors RLR07C7502FSB14-ND
75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 75Kohm, 250Mw, 1%; Resistance Vishay - 51C6802 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75Kohm, 250Mw, 1%; Resistance Vishay
51C6802
Metal Film Resistor, 75Kohm, 250Mw, 1%; Resistance Vishay 51C6802
METAL FILM RESISTOR, 75KOHM, 250mW, 1%; Resistance:75kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 75KOHM, 250mW, 1%; Resistance:75kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C7502FSB14 RLR07C7502FSB14-ND 51C6802
Product Name RES 75K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 75Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details