Vishay Intertechnology, Inc. RES 7.5K OHM 2% 1/4W AXIAL RLR07C7501GSB14

Description
RES 7.5Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 2% 1/4W AXIAL - RLR07C7501GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 2% 1/4W AXIAL
RLR07C7501GSB14
RES 7.5K OHM 2% 1/4W AXIAL RLR07C7501GSB14
RES 7.5Kohm 2% 1/4W AXIAL

RES 7.5Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7501GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7501GSB14-ND
Through Hole Resistors RLR07C7501GSB14-ND
7.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 7.5Kohm, 250Mw, 2%; Resistance Vishay - 51C6779 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5Kohm, 250Mw, 2%; Resistance Vishay
51C6779
Metal Film Resistor, 7.5Kohm, 250Mw, 2%; Resistance Vishay 51C6779
METAL FILM RESISTOR, 7.5KOHM, 250mW, 2%; Resistance:7.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 7.5KOHM, 250mW, 2%; Resistance:7.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C7501GSB14 RLR07C7501GSB14-ND 51C6779
Product Name RES 7.5K OHM 2% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 7.5Kohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 7500 ohms 7500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details