Vishay Intertechnology, Inc. RES 7.5K OHM 2% 1/4W AXIAL RLR07C7501GMBSL

Description
RES 7.5Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 2% 1/4W AXIAL - RLR07C7501GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 2% 1/4W AXIAL
RLR07C7501GMBSL
RES 7.5K OHM 2% 1/4W AXIAL RLR07C7501GMBSL
RES 7.5Kohm 2% 1/4W AXIAL

RES 7.5Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7501GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7501GMBSL-ND
Through Hole Resistors RLR07C7501GMBSL-ND
7.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C7501GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7501GMBSL
Through Hole Resistors RLR07C7501GMBSL
RES 7.5K OHM 2% 1/4W AXIAL

RES 7.5K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7501GMBSL RLR07C7501GMBSL-ND RLR07C7501GMBSL
Product Name RES 7.5K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details