Vishay Precision Group Through Hole Resistors RLR07C7501FRB14

Description
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C7501FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7501FRB14-ND
Through Hole Resistors RLR07C7501FRB14-ND
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.5K OHM 1% 1/4W AXIAL - RLR07C7501FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1% 1/4W AXIAL
RLR07C7501FRB14
RES 7.5K OHM 1% 1/4W AXIAL RLR07C7501FRB14
RES 7.5Kohm 1% 1/4W AXIAL

RES 7.5Kohm 1% 1/4W AXIAL

Supplier's Site
Resistor,metal Film,7.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 53H7983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
53H7983
Resistor,metal Film,7.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 53H7983
Resistor,Metal Film,7.5KOhms,250WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,7.5KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C7501FRB14-ND RLR07C7501FRB14 53H7983
Product Name Through Hole Resistors RES 7.5K OHM 1% 1/4W AXIAL Resistor,metal Film,7.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details