Vishay Precision Group Through Hole Resistors RLR07C7500GSB14

Description
750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C7500GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7500GSB14-ND
Through Hole Resistors RLR07C7500GSB14-ND
750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 750 OHM 2% 1/4W AXIAL - RLR07C7500GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2% 1/4W AXIAL
RLR07C7500GSB14
RES 750 OHM 2% 1/4W AXIAL RLR07C7500GSB14
RES 750ohm 2% 1/4W AXIAL

RES 750ohm 2% 1/4W AXIAL

Supplier's Site
Metal Film Resistor, 750 Ohm, 250Mw, 2%; Resistance Vishay - 51C6733 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 250Mw, 2%; Resistance Vishay
51C6733
Metal Film Resistor, 750 Ohm, 250Mw, 2%; Resistance Vishay 51C6733
METAL FILM RESISTOR, 750 OHM, 250mW, 2%; Resistance:750ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 750 OHM, 250mW, 2%; Resistance:750ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C7500GSB14-ND RLR07C7500GSB14 51C6733
Product Name Through Hole Resistors RES 750 OHM 2% 1/4W AXIAL Metal Film Resistor, 750 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details