Vishay Intertechnology, Inc. RES 750 OHM 2% 1/4W AXIAL RLR07C7500GMB14

Description
RES 750ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2% 1/4W AXIAL - RLR07C7500GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2% 1/4W AXIAL
RLR07C7500GMB14
RES 750 OHM 2% 1/4W AXIAL RLR07C7500GMB14
RES 750ohm 2% 1/4W AXIAL

RES 750ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7500GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7500GMB14-ND
Through Hole Resistors RLR07C7500GMB14-ND
750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7500GMB14 RLR07C7500GMB14-ND
Product Name RES 750 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers