Vishay Intertechnology, Inc. Through Hole Resistors RLR07C7321FRBSL

Description
7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C7321FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7321FRBSL-ND
Through Hole Resistors RLR07C7321FRBSL-ND
7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.32K OHM 1% 1/4W AXIAL - RLR07C7321FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1% 1/4W AXIAL
RLR07C7321FRBSL
RES 7.32K OHM 1% 1/4W AXIAL RLR07C7321FRBSL
RES 7.32Kohm 1% 1/4W AXIAL

RES 7.32Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7321FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7321FRBSL
Through Hole Resistors RLR07C7321FRBSL
RES 7.32K OHM 1% 1/4W AXIAL

RES 7.32K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7321FRBSL-ND RLR07C7321FRBSL RLR07C7321FRBSL
Product Name Through Hole Resistors RES 7.32K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details