Vishay Intertechnology, Inc. RES 732 OHM 1% 1/4W AXIAL RLR07C7320FSR36

Description
RES 732ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1% 1/4W AXIAL - RLR07C7320FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1% 1/4W AXIAL
RLR07C7320FSR36
RES 732 OHM 1% 1/4W AXIAL RLR07C7320FSR36
RES 732ohm 1% 1/4W AXIAL

RES 732ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7320FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7320FSR36-ND
Through Hole Resistors RLR07C7320FSR36-ND
732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,732Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 53H7977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,732Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
53H7977
Resistor,metal Film,732Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 53H7977
Resistor,Metal Film,732Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,732Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C7320FSR36 RLR07C7320FSR36-ND 53H7977
Product Name RES 732 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,732Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers