Vishay Intertechnology, Inc. RES 7.15M OHM 1% 1/4W AXIAL RLR07C7154FRRSL

Description
RES 7.15Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.15Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15M OHM 1% 1/4W AXIAL - RLR07C7154FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 1% 1/4W AXIAL
RLR07C7154FRRSL
RES 7.15M OHM 1% 1/4W AXIAL RLR07C7154FRRSL
RES 7.15Mohm 1% 1/4W AXIAL

RES 7.15Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7154FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7154FRRSL-ND
Through Hole Resistors RLR07C7154FRRSL-ND
7.15 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.15 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7154FRRSL RLR07C7154FRRSL-ND
Product Name RES 7.15M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details