Res Metal Film 7.15M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
7.15 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 7.15M OHM 1% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C7154FMRE8 | 541-RLR07C7154FMRE8TR-ND | RLR07C7154FMRE8 |
| Product Name | Res Metal Film 7.15M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |