Vishay Intertechnology, Inc. RES 71.5K OHM 1% 1/4W AXIAL RLR07C7152FRBSL

Description
RES 71.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1% 1/4W AXIAL - RLR07C7152FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1% 1/4W AXIAL
RLR07C7152FRBSL
RES 71.5K OHM 1% 1/4W AXIAL RLR07C7152FRBSL
RES 71.5Kohm 1% 1/4W AXIAL

RES 71.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7152FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7152FRBSL-ND
Through Hole Resistors RLR07C7152FRBSL-ND
71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C7152FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7152FRBSL
Through Hole Resistors RLR07C7152FRBSL
RES 71.5K OHM 1% 1/4W AXIAL

RES 71.5K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7152FRBSL RLR07C7152FRBSL-ND RLR07C7152FRBSL
Product Name RES 71.5K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers