Vishay Intertechnology, Inc. Through Hole Resistors RLR07C7152FMRE6

Description
71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C7152FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7152FMRE6-ND
Through Hole Resistors RLR07C7152FMRE6-ND
71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 71.5K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C7152FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 71.5K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C7152FMRE6
Res Metal Film 71.5K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C7152FMRE6
Res Metal Film 71.5K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 71.5K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,71.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C6570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C6570
Resistor,metal Film,71.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C6570
Resistor,Metal Film,71.5KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,71.5KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C7152FMRE6-ND RLR07C7152FMRE6 51C6570
Product Name Through Hole Resistors Res Metal Film 71.5K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R Resistor,metal Film,71.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details