Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6R98FMRSL

Description
6.98 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.98 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6R98FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6R98FMRSL-ND
Through Hole Resistors RLR07C6R98FMRSL-ND
6.98 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.98 OHM 1% 1/4W AXIAL - RLR07C6R98FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1% 1/4W AXIAL
RLR07C6R98FMRSL
RES 6.98 OHM 1% 1/4W AXIAL RLR07C6R98FMRSL
RES 6.98ohm 1% 1/4W AXIAL

RES 6.98ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6R98FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6R98FMRSL
Through Hole Resistors RLR07C6R98FMRSL
RES 6.98 OHM 1% 1/4W AXIAL

RES 6.98 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6R98FMRSL-ND RLR07C6R98FMRSL RLR07C6R98FMRSL
Product Name Through Hole Resistors RES 6.98 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details