Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6R65FMRSL

Description
6.65 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.65 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6R65FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6R65FMRSL-ND
Through Hole Resistors RLR07C6R65FMRSL-ND
6.65 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.65 OHM 1% 1/4W AXIAL - RLR07C6R65FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1% 1/4W AXIAL
RLR07C6R65FMRSL
RES 6.65 OHM 1% 1/4W AXIAL RLR07C6R65FMRSL
RES 6.65ohm 1% 1/4W AXIAL

RES 6.65ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6R65FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6R65FMRSL
Through Hole Resistors RLR07C6R65FMRSL
RES 6.65 OHM 1% 1/4W AXIAL

RES 6.65 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6R65FMRSL-ND RLR07C6R65FMRSL RLR07C6R65FMRSL
Product Name Through Hole Resistors RES 6.65 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details