Vishay Intertechnology, Inc. Res Metal Film 6.49 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C6R49FMB14

Description
Res Metal Film 6.49 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.49 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.49 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR07C6R49FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.49 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR07C6R49FMB14
Res Metal Film 6.49 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C6R49FMB14
Res Metal Film 6.49 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 6.49 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C6R49FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6R49FMB14-ND
Through Hole Resistors RLR07C6R49FMB14-ND
6.49 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6R49FMB14 RLR07C6R49FMB14-ND
Product Name Res Metal Film 6.49 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details