Vishay Intertechnology, Inc. RES 6.19 OHM 1% 1/4W AXIAL RLR07C6R19FMRSL

Description
RES 6.19ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1% 1/4W AXIAL - RLR07C6R19FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1% 1/4W AXIAL
RLR07C6R19FMRSL
RES 6.19 OHM 1% 1/4W AXIAL RLR07C6R19FMRSL
RES 6.19ohm 1% 1/4W AXIAL

RES 6.19ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6R19FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6R19FMRSL-ND
Through Hole Resistors RLR07C6R19FMRSL-ND
6.19 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6R19FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6R19FMRSL
Through Hole Resistors RLR07C6R19FMRSL
RES 6.19 OHM 1% 1/4W AXIAL

RES 6.19 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6R19FMRSL RLR07C6R19FMRSL-ND RLR07C6R19FMRSL
Product Name RES 6.19 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers